Parco Scientific Company Talboys Professional Hotplates, Stirrers and Hotplate-Stirrers TR985612

Description
The Talboys Professional series are designed for applications that require exceptional accuracy, stability and repeatability. The low profile design takes up less space and easily fits into fume hoods. Available in reflective white ceramic tops that are chemical resistant and easy to clean or aluminum tops that will not crack and provide a more even heating surface. Includes integral support rod holder with locking knob and the Ultra Flex Probe Kit. Stirrers and Hotplate-stirrers come with a 1.5 inch PTFE stir bar. 2 year limited warranty on parts and labor. strong>Features: strong> ul> Microprocessor control regulates both heating and stirring functions. Temperature is adjusted in 0.1º C increments (up to 400º C), with a temperature stability of ±1%. Speed is adjusted in increments of 10 from 60 to 500rpm and in increments of 25 from 500 to 1600rpm, with a speed stability of ±2%. LED displays for temperature, speed and time allow operator to view all settings at once. Shows set-point and actual temperature. Timer will display elapsed time or when programmed to user defined limit, will shut off unit when time reaches zero. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C unit will automatically shut down. Maximum temperature limiting ensures unit will never exceed users programmed set temperature limit. If probe disengages from sample, unit will automatically shut off heater. If stirrer motor stops or fails, unit will automatically shut down heater. Ramping feature slowly increases speed for improved safety and enhanced coupling. Audible alarm in timed mode (Timer: 1 sec to 160 hours). Maximum capacity (H2O) is 2500mL
Description
The Talboys Professional series are designed for applications that require exceptional accuracy, stability and repeatability. The low profile design takes up less space and easily fits into fume hoods. Available in reflective white ceramic tops that are chemical resistant and easy to clean or aluminum tops that will not crack and provide a more even heating surface. Includes integral support rod holder with locking knob and the Ultra Flex Probe Kit. Stirrers and Hotplate-stirrers come with a 1.5 inch PTFE stir bar. 2 year limited warranty on parts and labor. strong>Features: strong> ul> Microprocessor control regulates both heating and stirring functions. Temperature is adjusted in 0.1º C increments (up to 400º C), with a temperature stability of ±1%. Speed is adjusted in increments of 10 from 60 to 500rpm and in increments of 25 from 500 to 1600rpm, with a speed stability of ±2%. LED displays for temperature, speed and time allow operator to view all settings at once. Shows set-point and actual temperature. Timer will display elapsed time or when programmed to user defined limit, will shut off unit when time reaches zero. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C unit will automatically shut down. Maximum temperature limiting ensures unit will never exceed users programmed set temperature limit. If probe disengages from sample, unit will automatically shut off heater. If stirrer motor stops or fails, unit will automatically shut down heater. Ramping feature slowly increases speed for improved safety and enhanced coupling. Audible alarm in timed mode (Timer: 1 sec to 160 hours). Maximum capacity (H2O) is 2500mL

Suppliers

Company
Product
Description
Supplier Links
Talboys Professional Hotplates, Stirrers and Hotplate-Stirrers - TR985612 - Parco Scientific Company
Westland, MI, USA
Talboys Professional Hotplates, Stirrers and Hotplate-Stirrers
TR985612
Talboys Professional Hotplates, Stirrers and Hotplate-Stirrers TR985612
The Talboys Professional series are designed for applications that require exceptional accuracy, stability and repeatability. The low profile design takes up less space and easily fits into fume hoods. Available in reflective white ceramic tops that are chemical resistant and easy to clean or aluminum tops that will not crack and provide a more even heating surface. Includes integral support rod holder with locking knob and the Ultra Flex Probe Kit. Stirrers and Hotplate-stirrers come with a 1.5 inch PTFE stir bar. 2 year limited warranty on parts and labor. strong>Features: strong> ul> Microprocessor control regulates both heating and stirring functions. Temperature is adjusted in 0.1º C increments (up to 400º C), with a temperature stability of ±1%. Speed is adjusted in increments of 10 from 60 to 500rpm and in increments of 25 from 500 to 1600rpm, with a speed stability of ±2%. LED displays for temperature, speed and time allow operator to view all settings at once. Shows set-point and actual temperature. Timer will display elapsed time or when programmed to user defined limit, will shut off unit when time reaches zero. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C unit will automatically shut down. Maximum temperature limiting ensures unit will never exceed users programmed set temperature limit. If probe disengages from sample, unit will automatically shut off heater. If stirrer motor stops or fails, unit will automatically shut down heater. Ramping feature slowly increases speed for improved safety and enhanced coupling. Audible alarm in timed mode (Timer: 1 sec to 160 hours). Maximum capacity (H2O) is 2500mL

The Talboys Professional series are designed for applications that require exceptional accuracy, stability and repeatability. The low profile design takes up less space and easily fits into fume hoods. Available in reflective white ceramic tops that are chemical resistant and easy to clean or aluminum tops that will not crack and provide a more even heating surface. Includes integral support rod holder with locking knob and the Ultra Flex Probe Kit. Stirrers and Hotplate-stirrers come with a 1.5 inch PTFE stir bar. 2 year limited warranty on parts and labor.
strong>Features:
strong>
ul>

  • Microprocessor control regulates both heating and stirring functions. Temperature is adjusted in 0.1º C increments (up to 400º C), with a temperature stability of ±1%. Speed is adjusted in increments of 10 from 60 to 500rpm and in increments of 25 from 500 to 1600rpm, with a speed stability of ±2%.
  • LED displays for temperature, speed and time allow operator to view all settings at once. Shows set-point and actual temperature. Timer will display elapsed time or when programmed to user defined limit, will shut off unit when time reaches zero.
  • Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down.
  • If unit exceeds set temperature by 10º C unit will automatically shut down.
  • Maximum temperature limiting ensures unit will never exceed users programmed set temperature limit.
  • If probe disengages from sample, unit will automatically shut off heater.
  • If stirrer motor stops or fails, unit will automatically shut down heater.
  • Ramping feature slowly increases speed for improved safety and enhanced coupling.
  • Audible alarm in timed mode (Timer: 1 sec to 160 hours).
  • Maximum capacity (H2O) is 2500mL
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR985612
Product Name Talboys Professional Hotplates, Stirrers and Hotplate-Stirrers
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Pulse Vortexer - 099A VB424 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer
View Details
Digital 1000RS Incubating Rocking Shaker - TR980532 - Parco Scientific Company
Specs
Motion Rocking
Temperature Control Heating
Display Type Digital Numerical Display
View Details