Parco Scientific Company Analog 1000 Orbital Shaker TR980173

Description
The Analog 1000 Orbital Shaker is an economical shaker designed for educational labs or basic shaking applications. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hoods and incubators. This unit can be run in cold rooms, incubators, and CO 2 environments from 32 to 104°F. This unit has a maximum weight capacity of 8lbs and includes a 92" detachable, 3-wire cord and plug, as well as an 11.75 x 8.75" non-skid rubber mat. 2 year limited warranty on parts and labor. strong>Features: ul> Variable speed microprocessor control Basic speed knob with 1 to 10 dial settings Ramping feature slowly increases speed to desired set-point to avoid splashing Spill-resistant design channels fluids away from internal components Electrical (50/60 Hz): 120V|5amps|25watts
Description
The Analog 1000 Orbital Shaker is an economical shaker designed for educational labs or basic shaking applications. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hoods and incubators. This unit can be run in cold rooms, incubators, and CO 2 environments from 32 to 104°F. This unit has a maximum weight capacity of 8lbs and includes a 92" detachable, 3-wire cord and plug, as well as an 11.75 x 8.75" non-skid rubber mat. 2 year limited warranty on parts and labor. strong>Features: ul> Variable speed microprocessor control Basic speed knob with 1 to 10 dial settings Ramping feature slowly increases speed to desired set-point to avoid splashing Spill-resistant design channels fluids away from internal components Electrical (50/60 Hz): 120V|5amps|25watts

Suppliers

Company
Product
Description
Supplier Links
Analog 1000 Orbital Shaker - TR980173 - Parco Scientific Company
Westland, MI, USA
Analog 1000 Orbital Shaker
TR980173
Analog 1000 Orbital Shaker TR980173
The Analog 1000 Orbital Shaker is an economical shaker designed for educational labs or basic shaking applications. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hoods and incubators. This unit can be run in cold rooms, incubators, and CO 2 environments from 32 to 104°F. This unit has a maximum weight capacity of 8lbs and includes a 92" detachable, 3-wire cord and plug, as well as an 11.75 x 8.75" non-skid rubber mat. 2 year limited warranty on parts and labor. strong>Features: ul> Variable speed microprocessor control Basic speed knob with 1 to 10 dial settings Ramping feature slowly increases speed to desired set-point to avoid splashing Spill-resistant design channels fluids away from internal components Electrical (50/60 Hz): 120V|5amps|25watts

The Analog 1000 Orbital Shaker is an economical shaker designed for educational labs or basic shaking applications. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hoods and incubators. This unit can be run in cold rooms, incubators, and CO 2 environments from 32 to 104°F. This unit has a maximum weight capacity of 8lbs and includes a 92" detachable, 3-wire cord and plug, as well as an 11.75 x 8.75" non-skid rubber mat. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Variable speed microprocessor control
  • Basic speed knob with 1 to 10 dial settings
  • Ramping feature slowly increases speed to desired set-point to avoid splashing
  • Spill-resistant design channels fluids away from internal components
  • Electrical (50/60 Hz): 120V|5amps|25watts
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980173
Product Name Analog 1000 Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Multi-Tube Vortex Mixer Accessories - TR945072 - Parco Scientific Company
Specs
Motion Vortex Mixer
View Details