Parco Scientific Company Digital 1000WS Waving Shaker TR980537

Description
The Digital 1000WS Waving Shaker provides precise speed control and a smooth, low foaming, three dimensional, "wave" motion. Ideal for use in a wide range of laboratory applications and designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 5lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat (suitable for holding petri dishes).
Description
The Digital 1000WS Waving Shaker provides precise speed control and a smooth, low foaming, three dimensional, "wave" motion. Ideal for use in a wide range of laboratory applications and designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 5lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat (suitable for holding petri dishes).

Suppliers

Company
Product
Description
Supplier Links
Digital 1000WS Waving Shaker - TR980537 - Parco Scientific Company
Westland, MI, USA
Digital 1000WS Waving Shaker
TR980537
Digital 1000WS Waving Shaker TR980537
The Digital 1000WS Waving Shaker provides precise speed control and a smooth, low foaming, three dimensional, "wave" motion. Ideal for use in a wide range of laboratory applications and designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 5lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat (suitable for holding petri dishes).

The Digital 1000WS Waving Shaker provides precise speed control and a smooth, low foaming, three dimensional, "wave" motion. Ideal for use in a wide range of laboratory applications and designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 5lbs. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed/tilt angle and time provides repeatable and accurate results
  • Precise speed control provides smooth, low-speed waving motion down to 1rpm.
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Ramping feature slowly increases speed to desired set-point to avoid splashing.
  • Spill-resistant design channels fluids away from internal components.
  • Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat (suitable for holding petri dishes).
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980537
Product Name Digital 1000WS Waving Shaker
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - 5322-02-220 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details