Parco Scientific Company Digital 5000 Orbital Shaker TR980412

Description
The digital 5000 Orbital Shaker is designed for a wide range of applications with larger or heavier loads that require accurate and reproducible results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 18 x 24" non-skid rubber mat.
Description
The digital 5000 Orbital Shaker is designed for a wide range of applications with larger or heavier loads that require accurate and reproducible results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 18 x 24" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 5000 Orbital Shaker - TR980412 - Parco Scientific Company
Westland, MI, USA
Digital 5000 Orbital Shaker
TR980412
Digital 5000 Orbital Shaker TR980412
The digital 5000 Orbital Shaker is designed for a wide range of applications with larger or heavier loads that require accurate and reproducible results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 18 x 24" non-skid rubber mat.

The digital 5000 Orbital Shaker is designed for a wide range of applications with larger or heavier loads that require accurate and reproducible results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • Speed calibration mode allows user to automatically recalibrate speed display
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Spill-resistant design channels fluids away from internal components.
  • Includes a 92" detachable, 3-wire cord/plug and an 18 x 24" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980412
Product Name Digital 5000 Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Corning Digital Hot Plates - PC400D - Parco Scientific Company
Parco Scientific Company
Specs
Display Type Digital Numerical Display
View Details