Parco Scientific Company Digital 3500 Orbital Shaker and Digital 3750 Reciprocating Shaker TR980407

Description
The digital 3500 Orbital Shaker and the digital 3750 Reciprocating Shaker are designed for a wide range of applications including cell cultures that require accurate and repeatable results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability (Digital 3500). The shaking system in both models continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11 x 13" non-skid rubber mat.
Description
The digital 3500 Orbital Shaker and the digital 3750 Reciprocating Shaker are designed for a wide range of applications including cell cultures that require accurate and repeatable results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability (Digital 3500). The shaking system in both models continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11 x 13" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 3500 Orbital Shaker and Digital 3750 Reciprocating Shaker - TR980407 - Parco Scientific Company
Westland, MI, USA
Digital 3500 Orbital Shaker and Digital 3750 Reciprocating Shaker
TR980407
Digital 3500 Orbital Shaker and Digital 3750 Reciprocating Shaker TR980407
The digital 3500 Orbital Shaker and the digital 3750 Reciprocating Shaker are designed for a wide range of applications including cell cultures that require accurate and repeatable results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability (Digital 3500). The shaking system in both models continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11 x 13" non-skid rubber mat.

The digital 3500 Orbital Shaker and the digital 3750 Reciprocating Shaker are designed for a wide range of applications including cell cultures that require accurate and repeatable results. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability (Digital 3500). The shaking system in both models continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • Speed calibration mode allows user to automatically recalibrate speed display
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Spill-resistant design channels fluids away from internal components.
  • Includes a 92" detachable, 3-wire cord/plug and an 11 x 13" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980407
Product Name Digital 3500 Orbital Shaker and Digital 3750 Reciprocating Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Corning Digital Hot Plates - PC400D - Parco Scientific Company
Parco Scientific Company
Specs
Display Type Digital Numerical Display
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable; Continuous
View Details