Parco Scientific Company Digital 3500 Incubating Orbital Shaker TR980188

Description
The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run from 15 to 32°C (59 to 90°F). 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for temperature, speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. PID temperature controller maintains precise temperature control and the easy to use controls allows users to adjust temperature in 1°C increments. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Meets ASTM E1292 specification for temperature uniformity. Includes a 92" detachable, 3-wire cord/plug and a 13 x 11" non-skid rubber mat.
Description
The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run from 15 to 32°C (59 to 90°F). 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for temperature, speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. PID temperature controller maintains precise temperature control and the easy to use controls allows users to adjust temperature in 1°C increments. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Meets ASTM E1292 specification for temperature uniformity. Includes a 92" detachable, 3-wire cord/plug and a 13 x 11" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 3500 Incubating Orbital Shaker - TR980188 - Parco Scientific Company
Westland, MI, USA
Digital 3500 Incubating Orbital Shaker
TR980188
Digital 3500 Incubating Orbital Shaker TR980188
The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run from 15 to 32°C (59 to 90°F). 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for temperature, speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. PID temperature controller maintains precise temperature control and the easy to use controls allows users to adjust temperature in 1°C increments. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Meets ASTM E1292 specification for temperature uniformity. Includes a 92" detachable, 3-wire cord/plug and a 13 x 11" non-skid rubber mat.

The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run from 15 to 32°C (59 to 90°F). 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for temperature, speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • PID temperature controller maintains precise temperature control and the easy to use controls allows users to adjust temperature in 1°C increments.
  • Temperature calibration mode allows user to calibrate unit to an external temperature device.
  • Speed calibration mode allows user to automatically recalibrate speed display.
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Meets ASTM E1292 specification for temperature uniformity.
  • Includes a 92" detachable, 3-wire cord/plug and a 13 x 11" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980188
Product Name Digital 3500 Incubating Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Digital 15000 Orbital Shakers - TR980424 - Parco Scientific Company
Specs
Motion Orbital
Display Type Digital Numerical Display
View Details
Orbital Shaker - BS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
Rugged Rotator - 099A RD5512 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details