Parco Scientific Company Digital 1000IC-3 Incubating-Cooling Orbital Shaker TR980186

Description
The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that require a stable, controlled temperature. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from 10°C below ambient to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an adapter bracket to hold modular blocks.
Description
The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that require a stable, controlled temperature. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from 10°C below ambient to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an adapter bracket to hold modular blocks.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000IC-3 Incubating-Cooling Orbital Shaker - TR980186 - Parco Scientific Company
Westland, MI, USA
Digital 1000IC-3 Incubating-Cooling Orbital Shaker
TR980186
Digital 1000IC-3 Incubating-Cooling Orbital Shaker TR980186
The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that require a stable, controlled temperature. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from 10°C below ambient to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an adapter bracket to hold modular blocks.

The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that require a stable, controlled temperature. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from 10°C below ambient to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Temperature calibration mode allows user to calibrate unit to an external temperature device.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Spill-resistant design channels fluids away from internal components.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Includes a 92" detachable, 3-wire cord/plug and an adapter bracket to hold modular blocks.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980186
Product Name Digital 1000IC-3 Incubating-Cooling Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Octagon 200 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Analog 5000 Orbital Shaker - TR980410 - Parco Scientific Company
Specs
Motion Orbital
Display Type Analog Meter
View Details