Parco Scientific Company Digital 1000-3 Incubating Orbital Shaker TR980184

Description
The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from ambient +5 to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.
Description
The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from ambient +5 to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000-3 Incubating Orbital Shaker - TR980184 - Parco Scientific Company
Westland, MI, USA
Digital 1000-3 Incubating Orbital Shaker
TR980184
Digital 1000-3 Incubating Orbital Shaker TR980184
The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from ambient +5 to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The temperature controller maintains precise temperature control from ambient +5 to 65°C and easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Temperature calibration mode allows user to calibrate unit to an external temperature device.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Spill-resistant design channels fluids away from internal components.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Includes a 92" detachable, 3-wire cord/plug.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980184
Product Name Digital 1000-3 Incubating Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Corning Digital Hot Plates - PC400D - Parco Scientific Company
Parco Scientific Company
Specs
Display Type Digital Numerical Display
View Details
Orbital Shaker - BS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
Mid Range 3D Shaker - 099A VS22012 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details