Parco Scientific Company Digital 1000MP Microplate Shaker TR980178

Description
The Digital 1000MP Microplate Shaker is ideal for immunoassays and general microplate shaking, and are designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140ºF. Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components.
Description
The Digital 1000MP Microplate Shaker is ideal for immunoassays and general microplate shaking, and are designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140ºF. Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000MP Microplate Shaker - TR980178 - Parco Scientific Company
Westland, MI, USA
Digital 1000MP Microplate Shaker
TR980178
Digital 1000MP Microplate Shaker TR980178
The Digital 1000MP Microplate Shaker is ideal for immunoassays and general microplate shaking, and are designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140ºF. Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components.

The Digital 1000MP Microplate Shaker is ideal for immunoassays and general microplate shaking, and are designed to be used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140ºF. Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Spill-resistant design channels fluids away from internal components.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980178
Product Name Digital 1000MP Microplate Shaker
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details
Open-Air Platform Shakers - 5322-01-220 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Digital 15000 Orbital Shakers - TR980424 - Parco Scientific Company
Specs
Motion Orbital
Display Type Digital Numerical Display
View Details