Parco Scientific Company Digital 1000WS Incubating Waving Shaker TR980539

Description
The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.
Description
The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000WS Incubating Waving Shaker - TR980539 - Parco Scientific Company
Westland, MI, USA
Digital 1000WS Incubating Waving Shaker
TR980539
Digital 1000WS Incubating Waving Shaker TR980539
The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed waving motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust waving angle from 0 to 20° while unit is operating. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed/tilt angle and time provides repeatable and accurate results
  • Precise speed control provides smooth, low-speed waving motion down to 1rpm.
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Ramping feature slowly increases speed to desired set-point to avoid splashing.
  • Spill-resistant design channels fluids away from internal components.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Includes a 92" detachable, 3-wire cord/plug.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980539
Product Name Digital 1000WS Incubating Waving Shaker
Temperature Control Heating
Unlock Full Specs
to access all available technical data

Similar Products

Sieve Shaker - AS 400 Control - Retsch, Inc.
Specs
Motion Rotating; Horizontal Circular Motion
Temperature Control None
Speed Variable
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details