Parco Scientific Company Corning Digital Stirring Hot Plates PC620D

Description
The Corning® PC420D and PC620D stirring hot plates have a Pyroceram® top and digital temperature and stirring speed displays. Designed to operate on 120V/60Hz with standard US three-prong plug for use in North America and other areas with similar electrical requirements. They are UL and CUL approved and come with a 2 year warranty. strong>Features: ul> Microprocessor maintains consistent and repeatable temperature settings from 5ºC (if ambient temperature is 0ºC or lower) up to 550ºC. Digital LED temperature display is adjustable in 5ºC increments and blinks until set temperature is reached. Exclusive closed-loop stirring control monitors and regulates the stirring speed from 60-1150 RPM for aqueous, viscous, or semi-solid solutions. Stronger, larger magnet improves stir bar coupling combined with automatic ramp up speed adjustment minimizes decoupling. Bright LED HOT TOP icon lights up when top plate is over 60ºC, even when heat control is turned off. Separate temperature sensor provides power cutoff if unit overheats. Two piece casting design deflects spills away from electronics and includes a built in mount for an optional 18" support rod.
Description
The Corning® PC420D and PC620D stirring hot plates have a Pyroceram® top and digital temperature and stirring speed displays. Designed to operate on 120V/60Hz with standard US three-prong plug for use in North America and other areas with similar electrical requirements. They are UL and CUL approved and come with a 2 year warranty. strong>Features: ul> Microprocessor maintains consistent and repeatable temperature settings from 5ºC (if ambient temperature is 0ºC or lower) up to 550ºC. Digital LED temperature display is adjustable in 5ºC increments and blinks until set temperature is reached. Exclusive closed-loop stirring control monitors and regulates the stirring speed from 60-1150 RPM for aqueous, viscous, or semi-solid solutions. Stronger, larger magnet improves stir bar coupling combined with automatic ramp up speed adjustment minimizes decoupling. Bright LED HOT TOP icon lights up when top plate is over 60ºC, even when heat control is turned off. Separate temperature sensor provides power cutoff if unit overheats. Two piece casting design deflects spills away from electronics and includes a built in mount for an optional 18" support rod.

Suppliers

Company
Product
Description
Supplier Links
Corning Digital Stirring Hot Plates - PC620D - Parco Scientific Company
Westland, MI, USA
Corning Digital Stirring Hot Plates
PC620D
Corning Digital Stirring Hot Plates PC620D
The Corning® PC420D and PC620D stirring hot plates have a Pyroceram® top and digital temperature and stirring speed displays. Designed to operate on 120V/60Hz with standard US three-prong plug for use in North America and other areas with similar electrical requirements. They are UL and CUL approved and come with a 2 year warranty. strong>Features: ul> Microprocessor maintains consistent and repeatable temperature settings from 5ºC (if ambient temperature is 0ºC or lower) up to 550ºC. Digital LED temperature display is adjustable in 5ºC increments and blinks until set temperature is reached. Exclusive closed-loop stirring control monitors and regulates the stirring speed from 60-1150 RPM for aqueous, viscous, or semi-solid solutions. Stronger, larger magnet improves stir bar coupling combined with automatic ramp up speed adjustment minimizes decoupling. Bright LED HOT TOP icon lights up when top plate is over 60ºC, even when heat control is turned off. Separate temperature sensor provides power cutoff if unit overheats. Two piece casting design deflects spills away from electronics and includes a built in mount for an optional 18" support rod.

The Corning® PC420D and PC620D stirring hot plates have a Pyroceram® top and digital temperature and stirring speed displays. Designed to operate on 120V/60Hz with standard US three-prong plug for use in North America and other areas with similar electrical requirements. They are UL and CUL approved and come with a 2 year warranty.
strong>Features:
ul>

  • Microprocessor maintains consistent and repeatable temperature settings from 5ºC (if ambient temperature is 0ºC or lower) up to 550ºC.
  • Digital LED temperature display is adjustable in 5ºC increments and blinks until set temperature is reached.
  • Exclusive closed-loop stirring control monitors and regulates the stirring speed from 60-1150 RPM for aqueous, viscous, or semi-solid solutions.
  • Stronger, larger magnet improves stir bar coupling combined with automatic ramp up speed adjustment minimizes decoupling.
  • Bright LED HOT TOP icon lights up when top plate is over 60ºC, even when heat control is turned off.
  • Separate temperature sensor provides power cutoff if unit overheats.
  • Two piece casting design deflects spills away from electronics and includes a built in mount for an optional 18" support rod.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number PC620D
Product Name Corning Digital Stirring Hot Plates
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Incubated Shaker - 5322-04 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Digital 1000IC-3 Incubating-Cooling Orbital Shaker - TR980186 - Parco Scientific Company
Specs
Motion Orbital
Temperature Control Heating
Display Type Digital Numerical Display
View Details
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details