Parco Scientific Company Indoor/Outdoor Thermo-Hygrometer MATH1443

Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Time display and alarm clock 12/24 hour system clock ºC/ºF indoor/outdoor temperature and relative humidity display Max/Min indoor/outdoor temperature and relative humidity display Temperature range: -50ºC to 70ºC (-58ºF to 158ºF) Temperature resolution: 0.1ºC Temperature accuracy: ±1ºC Humidity range: 20% to 90% RH Humidity resolution: 1% Humidity accuracy: ±3% RH (50%-80% RH); ±5% RH (20%-50% RH, 80%-90% RH) Powered by 1.5V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Time display and alarm clock 12/24 hour system clock ºC/ºF indoor/outdoor temperature and relative humidity display Max/Min indoor/outdoor temperature and relative humidity display Temperature range: -50ºC to 70ºC (-58ºF to 158ºF) Temperature resolution: 0.1ºC Temperature accuracy: ±1ºC Humidity range: 20% to 90% RH Humidity resolution: 1% Humidity accuracy: ±3% RH (50%-80% RH); ±5% RH (20%-50% RH, 80%-90% RH) Powered by 1.5V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Thermo-Hygrometer - MATH1443 - Parco Scientific Company
Westland, MI, USA
Indoor/Outdoor Thermo-Hygrometer
MATH1443
Indoor/Outdoor Thermo-Hygrometer MATH1443
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Time display and alarm clock 12/24 hour system clock ºC/ºF indoor/outdoor temperature and relative humidity display Max/Min indoor/outdoor temperature and relative humidity display Temperature range: -50ºC to 70ºC (-58ºF to 158ºF) Temperature resolution: 0.1ºC Temperature accuracy: ±1ºC Humidity range: 20% to 90% RH Humidity resolution: 1% Humidity accuracy: ±3% RH (50%-80% RH); ±5% RH (20%-50% RH, 80%-90% RH) Powered by 1.5V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Time display and alarm clock
  • 12/24 hour system clock
  • ºC/ºF indoor/outdoor temperature and relative humidity display
  • Max/Min indoor/outdoor temperature and relative humidity display
  • Temperature range: -50ºC to 70ºC (-58ºF to 158ºF)
  • Temperature resolution: 0.1ºC
  • Temperature accuracy: ±1ºC
  • Humidity range: 20% to 90% RH
  • Humidity resolution: 1%
  • Humidity accuracy: ±3% RH (50%-80% RH); ±5% RH (20%-50% RH, 80%-90% RH)
  • Powered by 1.5V battery
    ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Density and Specific Gravity Instruments
Product Number MATH1443
Product Name Indoor/Outdoor Thermo-Hygrometer
Instrument Type Density Instruments; Hydrometer
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 1968193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
View Details
Digital Storage Battery Hydrometers - DMA-35 Series - Albér
Specs
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument
View Details
Digital Thermo-Hygrometer - THER2115 - Parco Scientific Company
Specs
Instrument Type Density Instruments; Hydrometer
Technology Type Digital Pycnometer Instrument
View Details
SF6 Gas Density Monitor -  - Trafag Inc.
Specs
Instrument Type Density Instruments
Media Type Gas
Pressure Range 0.0 to 160 psi (0.0 to 112 m H2O)
View Details