Albér Digital Storage Battery Hydrometers DMA-35 Series

Description
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.
Datasheet
Description
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Battery Hydrometers - DMA-35 Series - Albér
Pompano Beach, FL, USA
Digital Storage Battery Hydrometers
DMA-35 Series
Digital Storage Battery Hydrometers DMA-35 Series
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.

The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments.

Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods.

Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument.

Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Density and Specific Gravity Instruments
Product Number DMA-35 Series
Product Name Digital Storage Battery Hydrometers
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 3805044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
Temperature Range 60.08 F (15.6 C)
View Details
Density Sensor - L-Dens 7000 - Anton Paar
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Oscillating Tube
View Details
Integrated Sensing Systems, Inc.
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details
Automatic Gas Pycnometer for Characterization of Foams - UltraFoam™ 1200e & PentaFoam 5200e - Quantachrome Instruments
Specs
Instrument Type Density Instruments; Pycnometer
Media Type Solid
Technology Type Digital Pycnometer Instrument
View Details