Parco Scientific Company Talboys Advanced Hotplates 984TA0CHPUSA

Description
Talboys Advanced Hotplates deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 2 year limited warranty on parts and labor. strong>Features: ul> Microprocessor control regulates heating so samples are heated to the set temperature quickly and accurately. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.
Description
Talboys Advanced Hotplates deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 2 year limited warranty on parts and labor. strong>Features: ul> Microprocessor control regulates heating so samples are heated to the set temperature quickly and accurately. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.

Suppliers

Company
Product
Description
Supplier Links
Talboys Advanced Hotplates - 984TA0CHPUSA - Parco Scientific Company
Westland, MI, USA
Talboys Advanced Hotplates
984TA0CHPUSA
Talboys Advanced Hotplates 984TA0CHPUSA
Talboys Advanced Hotplates deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 2 year limited warranty on parts and labor. strong>Features: ul> Microprocessor control regulates heating so samples are heated to the set temperature quickly and accurately. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.

Talboys Advanced Hotplates deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Microprocessor control regulates heating so samples are heated to the set temperature quickly and accurately.
  • Built in memory allows users to recall last set temperature, even when unit has been turned off.
  • Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down.
  • If unit exceeds set temperature by 10º C, the unit will automatically shut down.
  • Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates.
  • Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number 984TA0CHPUSA
Product Name Talboys Advanced Hotplates
Unlock Full Specs
to access all available technical data

Similar Products

Pulsing Vortex Mixer - TR930113 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details
Orbital Shaker - BS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
Mid Range 3D Shaker - 099A VS22024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details