Parco Scientific Company Talboys Standard Stirrers 984TA0ASTUSS

Description
Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. These stirrers come with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labor. strong>Features: ul> Front panel features easy-to-use controls which allow users to dial-in adjustments. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates. Has integral support rod holder with locking knob for optional support rod.
Description
Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. These stirrers come with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labor. strong>Features: ul> Front panel features easy-to-use controls which allow users to dial-in adjustments. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates. Has integral support rod holder with locking knob for optional support rod.

Suppliers

Company
Product
Description
Supplier Links
Talboys Standard Stirrers - 984TA0ASTUSS - Parco Scientific Company
Westland, MI, USA
Talboys Standard Stirrers
984TA0ASTUSS
Talboys Standard Stirrers 984TA0ASTUSS
Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. These stirrers come with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labor. strong>Features: ul> Front panel features easy-to-use controls which allow users to dial-in adjustments. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates. Has integral support rod holder with locking knob for optional support rod.

Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. These stirrers come with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Front panel features easy-to-use controls which allow users to dial-in adjustments.
  • Stir control knob has rpm adjustment markings (60 to 1600rpm).
  • Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control.
  • Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.
  • Has integral support rod holder with locking knob for optional support rod.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number 984TA0ASTUSS
Product Name Talboys Standard Stirrers
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details
Analog 3500 Orbital Shaker - TR980401 - Parco Scientific Company
Specs
Motion Orbital
Display Type Analog Meter
View Details
 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details