Glas-Col, LLC Modular Mixers 099G DMMRO121

Description
Modular Mixers: ·Perform high or low speed mixing (orbital) ·Repeatable mixing results ·2 modular mixers can be fitted to a 215 Gilson®system Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many types of racks. Applications include solution phase synthesis when a good mixture of heterogeneous solutions is needed, combinatorial chemistry, biotechnology, and process development. 96-well plates Test tube racks Combinatorial reaction blocks Micro Reactors Scintillation vials Most any type of mixing application Modular Mixers have the following features: ·Micro-processor based control technology ·Speed 100 to 1000 rpm (depends on load) ·Communication port (USB), 2 contact closures & front panel digital interface ·Soft Start/Stop of motor ·Orbital offset .070" Our Stand-alone Modular Mixer with variable speed operation. This mixer has all the same performance features as our standard mixers. Operation by the contact closure runs the mixer at the programmed speed and the unit homes when the contact is open if activated. Add a thermal block for heating and cooling.
Description
Modular Mixers: ·Perform high or low speed mixing (orbital) ·Repeatable mixing results ·2 modular mixers can be fitted to a 215 Gilson®system Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many types of racks. Applications include solution phase synthesis when a good mixture of heterogeneous solutions is needed, combinatorial chemistry, biotechnology, and process development. 96-well plates Test tube racks Combinatorial reaction blocks Micro Reactors Scintillation vials Most any type of mixing application Modular Mixers have the following features: ·Micro-processor based control technology ·Speed 100 to 1000 rpm (depends on load) ·Communication port (USB), 2 contact closures & front panel digital interface ·Soft Start/Stop of motor ·Orbital offset .070" Our Stand-alone Modular Mixer with variable speed operation. This mixer has all the same performance features as our standard mixers. Operation by the contact closure runs the mixer at the programmed speed and the unit homes when the contact is open if activated. Add a thermal block for heating and cooling.

Suppliers

Company
Product
Description
Supplier Links
Modular Mixers - 099G DMMRO121 - Glas-Col, LLC
Terre Haute, IN, USA
Modular Mixers
099G DMMRO121
Modular Mixers 099G DMMRO121
Modular Mixers: ·Perform high or low speed mixing (orbital) ·Repeatable mixing results ·2 modular mixers can be fitted to a 215 Gilson®system Modular mixers can be used in the following applications: Our mixers are affordable and can be automated or customized for many types of racks. Applications include solution phase synthesis when a good mixture of heterogeneous solutions is needed, combinatorial chemistry, biotechnology, and process development. 96-well plates Test tube racks Combinatorial reaction blocks Micro Reactors Scintillation vials Most any type of mixing application Modular Mixers have the following features: ·Micro-processor based control technology ·Speed 100 to 1000 rpm (depends on load) ·Communication port (USB), 2 contact closures & front panel digital interface ·Soft Start/Stop of motor ·Orbital offset .070" Our Stand-alone Modular Mixer with variable speed operation. This mixer has all the same performance features as our standard mixers. Operation by the contact closure runs the mixer at the programmed speed and the unit homes when the contact is open if activated. Add a thermal block for heating and cooling.

Modular Mixers:
·Perform high or low speed mixing (orbital)
·Repeatable mixing results
·2 modular mixers can be fitted to a 215 Gilson®system
Modular mixers can be used in the following applications:
Our mixers are affordable and can be automated or customized for many types of racks. Applications include solution phase synthesis when a good mixture of heterogeneous solutions is needed, combinatorial chemistry, biotechnology, and process development.

  • 96-well plates
  • Test tube racks
  • Combinatorial reaction blocks
  • Micro Reactors
  • Scintillation vials
  • Most any type of mixing application

Modular Mixers have the following features:
·Micro-processor based control technology
·Speed 100 to 1000 rpm (depends on load)
·Communication port (USB), 2 contact closures & front panel digital interface
·Soft Start/Stop of motor
·Orbital offset .070"

Our Stand-alone Modular Mixer with variable speed operation. This mixer has all the same performance features as our standard mixers. Operation by the contact closure runs the mixer at the programmed speed and the unit homes when the contact is open if activated. Add a thermal block for heating and cooling.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099G DMMRO121
Product Name Modular Mixers
Motion Orbital
Temperature Control None
Speed Variable
Features Timer; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Rotator - 099A RD4524 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details