Panel Components & Systems, Inc. Single Function Special AC Voltage Transducers M100-VX3

Description
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.
Description
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

Suppliers

Company
Product
Description
Supplier Links
Single Function Special AC Voltage Transducers - M100-VX3 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Special AC Voltage Transducers
M100-VX3
Single Function Special AC Voltage Transducers M100-VX3
The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

The M100-VS1 is a self powered voltage transducer. The suppression allows the transducer to accurately measure a voltage system over a narrow band either side of a nominal voltage. The range can be between ± 10% to ± 30% which can be specified when ordering. Typical application is to display the voltage on an analogue meter with an expanded scale. This allows the user to read small changes in the voltage in a single or 3 phase system. The output could also be fed to a computer that could then control the voltage of the system, to ensure that it stays within the narrow band.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-VX3
Product Name Single Function Special AC Voltage Transducers
Signal Converter Type Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC - -2647-A-PTO- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details