Panel Components & Systems, Inc. Alternator Voltage Regulator for Generator Controllers AVR-20

Description
AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the voltage between one of the alternator phases and the neutral point. It adjusts the DC voltage applied to the excitation winding until the desired voltage is reached. The output stage of the device is a half-wave thyristor output associated with a free wheeling diode. Basically, the unit is compatible with all brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 12-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is able to operate in highly-vibrating environments. Features: Universal operation Half-Wave thyristor output 0-5 Amp output current 0-115 Volt output voltage Relay-less circuit design Low frequency protection Built-in voltage adjustment Stability adjustment
Datasheet
Description
AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the voltage between one of the alternator phases and the neutral point. It adjusts the DC voltage applied to the excitation winding until the desired voltage is reached. The output stage of the device is a half-wave thyristor output associated with a free wheeling diode. Basically, the unit is compatible with all brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 12-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is able to operate in highly-vibrating environments. Features: Universal operation Half-Wave thyristor output 0-5 Amp output current 0-115 Volt output voltage Relay-less circuit design Low frequency protection Built-in voltage adjustment Stability adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternator Voltage Regulator for Generator Controllers - AVR-20 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Alternator Voltage Regulator for Generator Controllers
AVR-20
Alternator Voltage Regulator for Generator Controllers AVR-20
AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the voltage between one of the alternator phases and the neutral point. It adjusts the DC voltage applied to the excitation winding until the desired voltage is reached. The output stage of the device is a half-wave thyristor output associated with a free wheeling diode. Basically, the unit is compatible with all brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 12-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is able to operate in highly-vibrating environments. Features: Universal operation Half-Wave thyristor output 0-5 Amp output current 0-115 Volt output voltage Relay-less circuit design Low frequency protection Built-in voltage adjustment Stability adjustment

AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model.

It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box.

AVR 12-120 measures the voltage between one of the alternator phases and the neutral point. It adjusts the DC voltage applied to the excitation winding until the desired voltage is reached.

The output stage of the device is a half-wave thyristor output associated with a free wheeling diode.

Basically, the unit is compatible with all brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose.

The AVR 12-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is able to operate in highly-vibrating environments.

Features:

  • Universal operation
  • Half-Wave thyristor output
  • 0-5 Amp output current
  • 0-115 Volt output voltage
  • Relay-less circuit design
  • Low frequency protection
  • Built-in voltage adjustment
  • Stability adjustment
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Voltage Regulators
Product Number AVR-20
Product Name Alternator Voltage Regulator for Generator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details