Specialty Product Technologies Stabiline® Automatic Voltage Regulator

Description
The WHR Series is the most extensive line of voltage regulators Superior Electric has ever offered. For use on all AC power systems, up to 660 volt, currently in use throughout the world. All models utilize our core product technology of special POWERSTAT® Variable Transformers which have been uniquely designed for regulator use. This Limited Range coil design allows for substantially higher current and power ratings without increasing unit size or weight. This is accomplished by utilizing a “limited” portion of the coil windings to provide regulation. The design allows for direct control of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely. Modular construction is key to our ability to offer such a wide variety of regulators with excellent quality, fast delivery and competitive pricing. Features Tight Output Accuracy (±1% to 3%) Two Input Correction Ranges (Narrow & Wide) Power Ratings to 1680 kVA Single and 3-Phase Models Floor and Rack Mount Models Single and Individual Phase Control Models 25 Standard Options Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/powe r-quality-solutions/ stabiline-automatic- voltage-regulators
Description
The WHR Series is the most extensive line of voltage regulators Superior Electric has ever offered. For use on all AC power systems, up to 660 volt, currently in use throughout the world. All models utilize our core product technology of special POWERSTAT® Variable Transformers which have been uniquely designed for regulator use. This Limited Range coil design allows for substantially higher current and power ratings without increasing unit size or weight. This is accomplished by utilizing a “limited” portion of the coil windings to provide regulation. The design allows for direct control of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely. Modular construction is key to our ability to offer such a wide variety of regulators with excellent quality, fast delivery and competitive pricing. Features Tight Output Accuracy (±1% to 3%) Two Input Correction Ranges (Narrow & Wide) Power Ratings to 1680 kVA Single and 3-Phase Models Floor and Rack Mount Models Single and Individual Phase Control Models 25 Standard Options Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/powe r-quality-solutions/ stabiline-automatic- voltage-regulators

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Stabiline® Automatic Voltage Regulator
Stabiline® Automatic Voltage Regulator
The WHR Series is the most extensive line of voltage regulators Superior Electric has ever offered. For use on all AC power systems, up to 660 volt, currently in use throughout the world. All models utilize our core product technology of special POWERSTAT® Variable Transformers which have been uniquely designed for regulator use. This Limited Range coil design allows for substantially higher current and power ratings without increasing unit size or weight. This is accomplished by utilizing a “limited” portion of the coil windings to provide regulation. The design allows for direct control of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely. Modular construction is key to our ability to offer such a wide variety of regulators with excellent quality, fast delivery and competitive pricing. Features Tight Output Accuracy (±1% to 3%) Two Input Correction Ranges (Narrow & Wide) Power Ratings to 1680 kVA Single and 3-Phase Models Floor and Rack Mount Models Single and Individual Phase Control Models 25 Standard Options Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/powe r-quality-solutions/ stabiline-automatic- voltage-regulators

The WHR Series is the most extensive line of voltage regulators Superior Electric has ever offered. For use on all AC power systems, up to 660 volt, currently in use throughout the world. All models utilize our core product technology of special POWERSTAT® Variable Transformers which have been uniquely designed for regulator use.

This Limited Range coil design allows for substantially higher current and power ratings without increasing unit size or weight. This is accomplished by utilizing a “limited” portion of the coil windings to provide regulation. The design allows for direct control of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors.

WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely. Modular construction is key to our ability to offer such a wide variety of regulators with excellent quality, fast delivery and competitive pricing.

Features

  • Tight Output Accuracy (±1% to 3%)
  • Two Input Correction Ranges (Narrow & Wide)
  • Power Ratings to 1680 kVA
  • Single and 3-Phase Models
  • Floor and Rack Mount Models
  • Single and Individual Phase Control Models
  • 25 Standard Options

Read more on http://www.specialtyproducttechnologies.com/superior-electric/product-types/power-quality-solutions/stabiline-automatic-voltage-regulators

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Voltage Regulators
Product Name Stabiline® Automatic Voltage Regulator
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details