PT Specialty Plastics E Series

Description
Also available food grade government sand 33446 and with BSP thread
Description
Also available food grade government sand 33446 and with BSP thread

Suppliers

Company
Product
Description
Supplier Links
Specialty Plastics - E Series - PT
Enid, OK, USA
Specialty Plastics
E Series
Specialty Plastics E Series
Also available food grade government sand 33446 and with BSP thread

Also available food grade government sand 33446 and with BSP thread

Standard Cam & Groove Adapter - E Series - PT
Enid, OK, USA
Standard Cam & Groove Adapter
E Series
Standard Cam & Groove Adapter E Series
Engineering department can custom design fittings to fit your application

Engineering department can custom design fittings to fit your application

Cam & Groove Hastelloy Fitting - E Series - PT
Enid, OK, USA
Cam & Groove Hastelloy Fitting
E Series
Cam & Groove Hastelloy Fitting E Series
Will quote in carpenter 20, monel & titanium

Will quote in carpenter 20, monel & titanium

Standard Cam & Groove Reducer - E Series - PT
Enid, OK, USA
Standard Cam & Groove Reducer
E Series
Standard Cam & Groove Reducer E Series
1.5"-3" hose shank, reducer

1.5"-3" hose shank, reducer

Technical Specifications

  PT PT PT PT
Product Category Gas Fittings Gas Fittings Gas Fittings Gas Fittings
Product Number E Series E Series E Series E Series
Product Name Specialty Plastics Standard Cam & Groove Adapter Cam & Groove Hastelloy Fitting Standard Cam & Groove Reducer
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

766L High Purity Female Connector UHP Fitting Female Connector -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
VERSA Swivel - DWSSV - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Quick Coupler Valving Non Valved
Material Aluminum (optional feature); Stainless (optional feature)
View Details
Specs
Fitting Type Hose Fitting; Swivel Fitting; Coupling Fitting
Quick Coupler Valving Non Valved
Material Polypropylene (PP) (optional feature)
View Details