PT STA-LOK II Reducer C Series

Description
1.5"-3" hose shank, reducer
Description
1.5"-3" hose shank, reducer

Suppliers

Company
Product
Description
Supplier Links
STA-LOK II Reducer - C Series - PT
Enid, OK, USA
STA-LOK II Reducer
C Series
STA-LOK II Reducer C Series
1.5"-3" hose shank, reducer

1.5"-3" hose shank, reducer

STA-LOK II Coupler - C Series - PT
Enid, OK, USA
STA-LOK II Coupler
C Series
STA-LOK II Coupler C Series
All fittings available in other materials

All fittings available in other materials

Standard Cam & Groove Reducer - C Series - PT
Enid, OK, USA
Standard Cam & Groove Reducer
C Series
Standard Cam & Groove Reducer C Series
1"-6" hose shank, reducer

1"-6" hose shank, reducer

Cam & Groove Hastelloy Fitting - C Series - PT
Enid, OK, USA
Cam & Groove Hastelloy Fitting
C Series
Cam & Groove Hastelloy Fitting C Series
.5" hose shank, will quote in carpenter 20, monel & titanium

.5" hose shank, will quote in carpenter 20, monel & titanium

Standard Cam & Groove Coupling - C Series - PT
Enid, OK, USA
Standard Cam & Groove Coupling
C Series
Standard Cam & Groove Coupling C Series
Engineering department can custom design fittings to fit your application

Engineering department can custom design fittings to fit your application

Specialty Plastics - C Series - PT
Enid, OK, USA
Specialty Plastics
C Series
Specialty Plastics C Series
Also available food grade government sand 33446 and with BSP thread

Also available food grade government sand 33446 and with BSP thread

Technical Specifications

  PT PT PT PT PT PT
Product Category Gas Fittings Gas Fittings Gas Fittings Gas Fittings Gas Fittings Gas Fittings
Product Number C Series C Series C Series C Series C Series C Series
Product Name STA-LOK II Reducer STA-LOK II Coupler Standard Cam & Groove Reducer Cam & Groove Hastelloy Fitting Standard Cam & Groove Coupling Specialty Plastics
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Unlock Full Specs
to access all available technical data

Similar Products

Long Gland LG Series For Ultra High Purity Gas And Chemical Delivery Systems -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
STA-LOK Coupler - DSL Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Tube - Male English Straight Thread
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details