PREMA Semiconductor GmbH Dual Photodiode PR5001

Description
With minimal size, the PR5001 is a dual photo diode with a wideband spectral sensitivity (450-950 nm) with peak at 800 nm. An active area of two times 0.75 mm x 1.2 mm is packaged in a small transparent DFN package with a size of only 1.8 mm x 2.9 mm. The silicon photo diodes have separate cathodes and a common anode. APPLICATIONS: photometry triangulation method optical encoders alignment of LASER beams digital cameras
Datasheet
Description
With minimal size, the PR5001 is a dual photo diode with a wideband spectral sensitivity (450-950 nm) with peak at 800 nm. An active area of two times 0.75 mm x 1.2 mm is packaged in a small transparent DFN package with a size of only 1.8 mm x 2.9 mm. The silicon photo diodes have separate cathodes and a common anode. APPLICATIONS: photometry triangulation method optical encoders alignment of LASER beams digital cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Photodiode - PR5001 - PREMA Semiconductor GmbH
Mainz, Germany
Dual Photodiode
PR5001
Dual Photodiode PR5001
With minimal size, the PR5001 is a dual photo diode with a wideband spectral sensitivity (450-950 nm) with peak at 800 nm. An active area of two times 0.75 mm x 1.2 mm is packaged in a small transparent DFN package with a size of only 1.8 mm x 2.9 mm. The silicon photo diodes have separate cathodes and a common anode. APPLICATIONS: photometry triangulation method optical encoders alignment of LASER beams digital cameras

With minimal size, the PR5001 is a dual photo diode with a wideband spectral sensitivity (450-950 nm) with peak at 800 nm. An active area of two times 0.75 mm x 1.2 mm is packaged in a small transparent DFN package with a size of only 1.8 mm x 2.9 mm. The silicon photo diodes have separate cathodes and a common anode.

APPLICATIONS:

  • photometry
  • triangulation method
  • optical encoders
  • alignment of LASER beams
  • digital cameras
Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Photodiodes
Product Number PR5001
Product Name Dual Photodiode
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 500 to 1000 nm (5000 to 10000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs photodiodes - G12180-150A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1670 nm (9000 to 16700 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Dual-Photodiode with a Common Cathode - PR5010 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details