PR electronics Solenoid / Alarm Driver 9203B

Description
Advanced features Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers. Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output. Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501 and the possibility of reducing the output current to the hazardous area to suit the application. Optional monitoring of the output current to the hazardous area by way of PR 4501. Optional redundant supply via power rail and/or separate supply. Application 9203B can be mounted in the safe area or in zone 2 / div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. I.S. driver for the control of ON / OFF solenoids, acoustic alarms and LEDs mounted in the hazardous area. The 9203B is controlled by an NPN/PNP signal or a switch signal. Monitoring of internal error events via the individual status relay and/or a collective electronic signal via the power rail. The 9203B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet
Description
Advanced features Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers. Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output. Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501 and the possibility of reducing the output current to the hazardous area to suit the application. Optional monitoring of the output current to the hazardous area by way of PR 4501. Optional redundant supply via power rail and/or separate supply. Application 9203B can be mounted in the safe area or in zone 2 / div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. I.S. driver for the control of ON / OFF solenoids, acoustic alarms and LEDs mounted in the hazardous area. The 9203B is controlled by an NPN/PNP signal or a switch signal. Monitoring of internal error events via the individual status relay and/or a collective electronic signal via the power rail. The 9203B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid / Alarm Driver - 9203B - PR electronics
San Diego, CA, USA
Solenoid / Alarm Driver
9203B
Solenoid / Alarm Driver 9203B
Advanced features Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers. Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output. Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501 and the possibility of reducing the output current to the hazardous area to suit the application. Optional monitoring of the output current to the hazardous area by way of PR 4501. Optional redundant supply via power rail and/or separate supply. Application 9203B can be mounted in the safe area or in zone 2 / div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. I.S. driver for the control of ON / OFF solenoids, acoustic alarms and LEDs mounted in the hazardous area. The 9203B is controlled by an NPN/PNP signal or a switch signal. Monitoring of internal error events via the individual status relay and/or a collective electronic signal via the power rail. The 9203B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.

Advanced features

  • Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers.
  • Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output.
  • Configuration and monitoring by way of detachable display front (PR 4501).
  • Selection of direct or inverted function for each channel via PR 4501 and the possibility of reducing the output current to the hazardous area to suit the application.
  • Optional monitoring of the output current to the hazardous area by way of PR 4501.
  • Optional redundant supply via power rail and/or separate supply.

Application

  • 9203B can be mounted in the safe area or in zone 2 / div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G.
  • I.S. driver for the control of ON / OFF solenoids, acoustic alarms and LEDs mounted in the hazardous area.
  • The 9203B is controlled by an NPN/PNP signal or a switch signal.
  • Monitoring of internal error events via the individual status relay and/or a collective electronic signal via the power rail.
  • The 9203B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508.

Technical characteristics

  • 1 green and 2 yellow/red front LEDs indicate operation status and malfunction.
  • 2.6 kVAC galvanic isolation between input, output and supply.

Mounting

  • The devices can be mounted vertically or horizontally without distance between neighbouring units.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9203B
Product Name Solenoid / Alarm Driver
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Solenoid / Audible Alarms
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329082 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Ex-isolated Driver - 5105B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details