Migatron Corporation 3-Channel Zener Diode Safety Barrier ZSB-409A

Description
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
Datasheet
Description
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Woodstock, IL, USA
3-Channel Zener Diode Safety Barrier
ZSB-409A
3-Channel Zener Diode Safety Barrier ZSB-409A
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
    • DIN Rail Mounting
    • Space Saving 3-Channel Design
    • Compatible with Migatron’s RPS-409A-IS, RPS-

409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors

  • ATEX, IECEx, & UL/cUL Approvals

The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL.

The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Intrinsic Safety Barriers
Product Number ZSB-409A
Product Name 3-Channel Zener Diode Safety Barrier
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
AC or DC DC
Channels 3
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 2328222 - RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
AC or DC AC; DC
Other No
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details