PR electronics Ex-isolated Driver 5105B

Description
Application Safety barrier for current signals transmitted to I/P converters and displays mounted in hazardous area. Safety barrier for analog current / voltage signals transmitted to hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5105B can be selected by the internal DIP-switches without the need for a recalibration. Special measurement ranges can be delivered. PR5105B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet
Description
Application Safety barrier for current signals transmitted to I/P converters and displays mounted in hazardous area. Safety barrier for analog current / voltage signals transmitted to hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5105B can be selected by the internal DIP-switches without the need for a recalibration. Special measurement ranges can be delivered. PR5105B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex-isolated Driver - 5105B - PR electronics
San Diego, CA, USA
Ex-isolated Driver
5105B
Ex-isolated Driver 5105B
Application Safety barrier for current signals transmitted to I/P converters and displays mounted in hazardous area. Safety barrier for analog current / voltage signals transmitted to hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5105B can be selected by the internal DIP-switches without the need for a recalibration. Special measurement ranges can be delivered. PR5105B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.

Application

  • Safety barrier for current signals transmitted to I/P converters and displays mounted in hazardous area.
  • Safety barrier for analog current / voltage signals transmitted to hazardous area.
  • 1 : 1 or signal conversion of analog current / voltage signals.

Technical characteristics

  • The 20 factory-calibrated measurement ranges in the 5105B can be selected by the internal DIP-switches without the need for a recalibration. Special measurement ranges can be delivered.
  • PR5105B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
  • Inputs, outputs, and supply are floating and galvanically separated.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5105B
Product Name Ex-isolated Driver
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Width 0.9252 inch (23.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 7966979 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details