PR electronics Ex Solenoid / Alarm Driver 5203B

Description
Application Driver with safety barrier for the control of ON / OFF solenoids mounted in hazardous area. Driver with safety barrier for the supply of LEDs and acoustic alarms mounted in hazardous area. Voltage supply with ON / OFF control of other equipment. Technical characteristics PR5203B has a digital input per channel for the control of the I.S. output voltage. Supply, inputs, and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet
Description
Application Driver with safety barrier for the control of ON / OFF solenoids mounted in hazardous area. Driver with safety barrier for the supply of LEDs and acoustic alarms mounted in hazardous area. Voltage supply with ON / OFF control of other equipment. Technical characteristics PR5203B has a digital input per channel for the control of the I.S. output voltage. Supply, inputs, and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex Solenoid / Alarm Driver - 5203B - PR electronics
San Diego, CA, USA
Ex Solenoid / Alarm Driver
5203B
Ex Solenoid / Alarm Driver 5203B
Application Driver with safety barrier for the control of ON / OFF solenoids mounted in hazardous area. Driver with safety barrier for the supply of LEDs and acoustic alarms mounted in hazardous area. Voltage supply with ON / OFF control of other equipment. Technical characteristics PR5203B has a digital input per channel for the control of the I.S. output voltage. Supply, inputs, and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.

Application

  • Driver with safety barrier for the control of ON / OFF solenoids mounted in hazardous area.
  • Driver with safety barrier for the supply of LEDs and acoustic alarms mounted in hazardous area.
  • Voltage supply with ON / OFF control of other equipment.

Technical characteristics

  • PR5203B has a digital input per channel for the control of the I.S. output voltage.
  • Supply, inputs, and outputs are floating and galvanically separated.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5203B
Product Name Ex Solenoid / Alarm Driver
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application Solenoid / Audible Alarms
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329082 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
System 9000 Backplane - 7916 - PR electronics
Specs
Mounting Options Panel Or Wall
Application Connection of PR System
Features LEDs
View Details
Intrinsically Safe Barrier - ExMGZ100/200.ATEX - FMS USA, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Strain Gages; Amplifier to Controller
View Details