PR electronics Ex Repeater / Power Supply 5104B

Description
Application Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area. Safety barrier for analog current / voltage signals from a hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104B can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted. NB: 5104B is recommended as I.S. barrier for 5331D, 5333D, 5334B, 5343B, 6331B, 6333B, and 6334B.
Datasheet
Description
Application Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area. Safety barrier for analog current / voltage signals from a hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104B can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted. NB: 5104B is recommended as I.S. barrier for 5331D, 5333D, 5334B, 5343B, 6331B, 6333B, and 6334B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex Repeater / Power Supply - 5104B - PR electronics
San Diego, CA, USA
Ex Repeater / Power Supply
5104B
Ex Repeater / Power Supply 5104B
Application Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area. Safety barrier for analog current / voltage signals from a hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement ranges in the 5104B can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered. PR5104B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted. NB: 5104B is recommended as I.S. barrier for 5331D, 5333D, 5334B, 5343B, 6331B, 6333B, and 6334B.

Application

  • Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area.
  • Safety barrier for analog current / voltage signals from a hazardous area.
  • 1 : 1 or signal conversion of analog current / voltage signals.

Technical characteristics

  • The 20 factory-calibrated measurement ranges in the 5104B can be selected by the internal DIP-switches without the need for recalibration. Special measurement ranges can be delivered.
  • PR5104B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
  • Inputs, outputs, and supply are floating and galvanically separated.
  • The output can be connected either as an active current / voltage transmitter or as a 2-wire transmitter.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. By way of the 2-channel version up to 84 channels per meter can be mounted.
  • NB: 5104B is recommended as I.S. barrier for 5331D, 5333D, 5334B, 5343B, 6331B, 6333B, and 6334B.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5104B
Product Name Ex Repeater / Power Supply
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Width 0.9252 inch (23.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329088 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 2
View Details
Ex Power Supply - 5420B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details