PR electronics Programmable Transmitter 5116B

Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116B to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet
Description
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116B to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Transmitter - 5116B - PR electronics
San Diego, CA, USA
Programmable Transmitter
5116B
Programmable Transmitter 5116B
Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 potential-free relay contacts which can be configured for advanced functions. Galvanic separation of analog signals and measurement of floating signals. Technical characteristics Within a few seconds the user can program PR5116B to suit the specific application. By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton. A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Application

  • Linearized, electronic temperature measurement with RTD or TC sensor.
  • Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer.
  • Power supply and signal isolator for 2-wire transmitters.
  • Process control with 2 potential-free relay contacts which can be configured for advanced functions.
  • Galvanic separation of analog signals and measurement of floating signals.

Technical characteristics

  • Within a few seconds the user can program PR5116B to suit the specific application.
  • By way of the front push-button the input can be calibrated to the exact span of the process. Zero drift on the process signal can be adjusted by a single press of the front buttton.
  • A green front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay.
  • Continuous check of vital stored data for safety reasons.
  • 3-port 3.75 kVAC galvanic isolation.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5116B
Product Name Programmable Transmitter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329091 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 2
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Solenoid / Alarm Driver - 9203B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Solenoid / Audible Alarms
View Details