PR electronics Ex Power Supply 5420B

Description
Application Voltage supply with safety barrier for the supply of equipment mounted in hazardous area. Voltage supply with failsafe detection of active current loop from 2-wire transmitters mounted in hazardous area. Technical characteristics PR5420B has a relay with change-over contacts available in the safe area. When the loop current is within the defined limit, the relay is ON. Supply and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Datasheet
Description
Application Voltage supply with safety barrier for the supply of equipment mounted in hazardous area. Voltage supply with failsafe detection of active current loop from 2-wire transmitters mounted in hazardous area. Technical characteristics PR5420B has a relay with change-over contacts available in the safe area. When the loop current is within the defined limit, the relay is ON. Supply and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex Power Supply - 5420B - PR electronics
San Diego, CA, USA
Ex Power Supply
5420B
Ex Power Supply 5420B
Application Voltage supply with safety barrier for the supply of equipment mounted in hazardous area. Voltage supply with failsafe detection of active current loop from 2-wire transmitters mounted in hazardous area. Technical characteristics PR5420B has a relay with change-over contacts available in the safe area. When the loop current is within the defined limit, the relay is ON. Supply and outputs are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.

Application

  • Voltage supply with safety barrier for the supply of equipment mounted in hazardous area.
  • Voltage supply with failsafe detection of active current loop from 2-wire transmitters mounted in hazardous area.

Technical characteristics

  • PR5420B has a relay with change-over contacts available in the safe area. When the loop current is within the defined limit, the relay is ON.
  • Supply and outputs are floating and galvanically separated.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5420B
Product Name Ex Power Supply
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
ISC 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 329094 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details
HART® Transparent Driver - 9107B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details