Plansee SE Multileaf Collimators

Description
In order to target radiation precisely to the diseased tissue, it is necessary to use multileaf collimators. First of all, X-ray images are produced to determine the precise position and outline of the tumor. Following this 3-dimensional measurement, an electric motor moves each individual leaf in the collimator to the correct position – with up to 120 leaves being used to shape the outline of the tumor with millimeter accuracy. Then, the tumor is exposed to high energy radiation. During this process, the tumor is radiated by turning the gantry with the multileaf collimator 360° around the patient. To protect the surrounding healthy tissue, a highly precise multileaf collimator is necessary. To protect the environment from unwanted radiation, different shielding parts made from Densimet® are used. Our product range extends well beyond customer-specific collimator leaves from the tungsten heavy alloy Densimet®: We are also very happy to supply ready-to-use collimators including the motorized drive unit.
Description
In order to target radiation precisely to the diseased tissue, it is necessary to use multileaf collimators. First of all, X-ray images are produced to determine the precise position and outline of the tumor. Following this 3-dimensional measurement, an electric motor moves each individual leaf in the collimator to the correct position – with up to 120 leaves being used to shape the outline of the tumor with millimeter accuracy. Then, the tumor is exposed to high energy radiation. During this process, the tumor is radiated by turning the gantry with the multileaf collimator 360° around the patient. To protect the surrounding healthy tissue, a highly precise multileaf collimator is necessary. To protect the environment from unwanted radiation, different shielding parts made from Densimet® are used. Our product range extends well beyond customer-specific collimator leaves from the tungsten heavy alloy Densimet®: We are also very happy to supply ready-to-use collimators including the motorized drive unit.

Suppliers

Company
Product
Description
Supplier Links
Multileaf Collimators -  - Plansee SE
Reutte, Austria
Multileaf Collimators
Multileaf Collimators
In order to target radiation precisely to the diseased tissue, it is necessary to use multileaf collimators. First of all, X-ray images are produced to determine the precise position and outline of the tumor. Following this 3-dimensional measurement, an electric motor moves each individual leaf in the collimator to the correct position – with up to 120 leaves being used to shape the outline of the tumor with millimeter accuracy. Then, the tumor is exposed to high energy radiation. During this process, the tumor is radiated by turning the gantry with the multileaf collimator 360° around the patient. To protect the surrounding healthy tissue, a highly precise multileaf collimator is necessary. To protect the environment from unwanted radiation, different shielding parts made from Densimet® are used. Our product range extends well beyond customer-specific collimator leaves from the tungsten heavy alloy Densimet®: We are also very happy to supply ready-to-use collimators including the motorized drive unit.

In order to target radiation precisely to the diseased tissue, it is necessary to use multileaf collimators.

First of all, X-ray images are produced to determine the precise position and outline of the tumor. Following this 3-dimensional measurement, an electric motor moves each individual leaf in the collimator to the correct position – with up to 120 leaves being used to shape the outline of the tumor with millimeter accuracy. Then, the tumor is exposed to high energy radiation. During this process, the tumor is radiated by turning the gantry with the multileaf collimator 360° around the patient.

To protect the surrounding healthy tissue, a highly precise multileaf collimator is necessary. To protect the environment from unwanted radiation, different shielding parts made from Densimet® are used.

Our product range extends well beyond customer-specific collimator leaves from the tungsten heavy alloy Densimet®: We are also very happy to supply ready-to-use collimators including the motorized drive unit.

Supplier's Site

Technical Specifications

  Plansee SE
Product Category Optical Lens Assemblies
Product Name Multileaf Collimators
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
Stock NIR Lenses - SO-NIR-125-14/160 - Shanghai Optics
Specs
Focal Length 0.0125 m (0.0137 yd)
Field of View 37 degrees
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 8 mm (0.3150 inch)
View Details