PJ Company FN SERIES: Full-Pneumatic Wheels 832FN7K4

Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:
Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

Suppliers

Company
Product
Description
Supplier Links
FN SERIES: Full-Pneumatic Wheels - 832FN7K4 - PJ Company
Compton, CA, USA
FN SERIES: Full-Pneumatic Wheels
832FN7K4
FN SERIES: Full-Pneumatic Wheels 832FN7K4
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

CAPACITY: 150 - 445 LBS.
The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hub
Zerk grease fitting in hub
Options:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 832FN7K4
Product Name FN SERIES: Full-Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 290 lbs (132 kg)
Wheel Diameter 8.8 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 623BC7J - PJ Company
Specs
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.12 inch (53.97 mm)
View Details