PJ Company RT SERIES: Rubber Tired Wheels Wheels 815RT7J

Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes
Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

Suppliers

Company
Product
Description
Supplier Links
RT SERIES: Rubber Tired Wheels Wheels - 815RT7J - PJ Company
Compton, CA, USA
RT SERIES: Rubber Tired Wheels Wheels
815RT7J
RT SERIES: Rubber Tired Wheels Wheels 815RT7J
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

CAPACITY: 100 - 200 LBS.
Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required.
Characteristics:
Temperature range -20 to +160 degrees F
Light weight
Zinc plated hubOptions:
Other sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 815RT7J
Product Name RT SERIES: Rubber Tired Wheels Wheels
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF98 - PJ Company
Specs
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details