PJ Company VS, VF SERIES: V-Groove Semi Steel Wheels 625VS60

Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings
Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

Suppliers

Company
Product
Description
Supplier Links
VS, VF SERIES: V-Groove Semi Steel Wheels - 625VS60 - PJ Company
Compton, CA, USA
VS, VF SERIES: V-Groove Semi Steel Wheels
625VS60
VS, VF SERIES: V-Groove Semi Steel Wheels 625VS60
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

CAPACITY: 600 - 8350 LBS.
V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications.
Characteristics:
V- Grooved wheels range -65 to +800 degrees F
VS wheels constructed of semi-steel
VF wheels constructed of drop forged steel
Silver painted finish
2 3/16" hub length wheel are lubricated through zerk axleOptions:
Tapered roller bearings
Most sizes can be supplied with keyways
For plastic thrust washers use suffix TW
Metal retaining washer, metal thrust washer, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 625VS60
Product Name VS, VF SERIES: V-Groove Semi Steel Wheels
Wheel Type Metal; V-grooved
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
SS SERIES: Semi Steel Wheels - 825SS86 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
View Details