PJ Company SS SERIES: Semi Steel Wheels 625SS6C

Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
SS SERIES: Semi Steel Wheels - 625SS6C - PJ Company
Compton, CA, USA
SS SERIES: Semi Steel Wheels
625SS6C
SS SERIES: Semi Steel Wheels 625SS6C
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 300 - 4000 LBS.
The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required.
Characteristics:
Temperature range -45 to +800 degrees F
Machined face
Silver painted finish
Spoked hub
Zerk grease fitting in hub for 3 1/4" diameter and above Options:
Tapered roller bearing
Most sizes can be supplied with keyway
Other sizes, hub lengths, bores, and bearings are available
For plastic thrust washers use suffix "TW"; ex. 420SS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 625SS6C
Product Name SS SERIES: Semi Steel Wheels
Wheel Type Metal
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
HR SERIES: Hard Rubber Wheels - 820HR60 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details