PJ Company BC SERIES: Balloon Cushion Wheels 623BC70

Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub
Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Suppliers

Company
Product
Description
Supplier Links
BC SERIES: Balloon Cushion Wheels - 623BC70 - PJ Company
Compton, CA, USA
BC SERIES: Balloon Cushion Wheels
623BC70
BC SERIES: Balloon Cushion Wheels 623BC70
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

CAPACITY: 350 - 450 LBS.
The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation.
Characteristics:
Temperature range -45° to +160° F
Durometer 65 (&plusm;) Shore A
Solid aluminum hub
Black or grey treadOptions:
Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 623BC70
Product Name BC SERIES: Balloon Cushion Wheels
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPPR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
View Details