PJ Company SR SERIES: Soft Rubber Wheels 620SR6C

Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"
Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

Suppliers

Company
Product
Description
Supplier Links
SR SERIES: Soft Rubber Wheels - 620SR6C - PJ Company
Compton, CA, USA
SR SERIES: Soft Rubber Wheels
620SR6C
SR SERIES: Soft Rubber Wheels 620SR6C
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

CAPACITY: 90 - 475 LBS.
Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment.
Characteristics:
Temperature range -40 to +160 degrees F
Rubber durometer 75 (+/-5) Shore A
Core hardness 80 (+/-5) Shore D Options:
For Thread Guard use suffix "TG"
For Wheel Seals use suffix "WS"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620SR6C
Product Name SR SERIES: Soft Rubber Wheels
Maximum Load 410 lbs (186 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
R-3676 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 825PH87 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
View Details