PJ Company LP SERIES: Low Profile Rubber Wheels 620LP64

Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings
Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

Suppliers

Company
Product
Description
Supplier Links
LP SERIES: Low Profile Rubber Wheels - 620LP64 - PJ Company
Compton, CA, USA
LP SERIES: Low Profile Rubber Wheels
620LP64
LP SERIES: Low Profile Rubber Wheels 620LP64
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

CAPACITY: 600 - 700 LBS.
LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity.
Characteristics:
Temperature rage -40 to +160 degrees F
Durometer 65 (+/-5) Shore A
Zerk grease fitting in hub
Options:
For plastic thrust washers use "TW" suffix; ex. 620LP64TW
Metal retaining washers, metal thrust washers, or metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620LP64
Product Name LP SERIES: Low Profile Rubber Wheels
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 400144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details