PJ Company DF SERIES: Drop Forged Wheels 626DF87

Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease
Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

Suppliers

Company
Product
Description
Supplier Links
DF SERIES: Drop Forged Wheels - 626DF87 - PJ Company
Compton, CA, USA
DF SERIES: Drop Forged Wheels
626DF87
DF SERIES: Drop Forged Wheels 626DF87
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

CAPACITY: 1400 - 20000 LBS.
DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application.
Characteristics:
Forged Steel SAE 1025, 75000 psi minimum tensile strength
Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease
Aluminum enamel finish Options:
Tapered roller bearings
Additional sizes
Grease fittings in the wheel hub
Metal washers
High temperature grease

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 626DF87
Product Name DF SERIES: Drop Forged Wheels
Maximum Load 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
DF SERIES: Drop Forged Wheels - 1040DF97 - PJ Company
Specs
Maximum Load 8350 lbs (3787 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
View Details