PJ Company PO SERIES: Polyolefin Wheels 2558PO20

Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW
Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Suppliers

Company
Product
Description
Supplier Links
PO SERIES: Polyolefin Wheels - 2558PO20 - PJ Company
Compton, CA, USA
PO SERIES: Polyolefin Wheels
2558PO20
PO SERIES: Polyolefin Wheels 2558PO20
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

CAPACITY: 150 - 940 LBS.
PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact.
Characteristics:
Temperature -45 to +180 degrees F
Durometer 65 (+/-5) Shore D
Resists Absorption
Injection Molded
Good chemical resistance
Ribbed hub design, 1 1/2" and 2" tread width Options:
Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance)
High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F)
Metal retaining washers, metal thrust washers, or metal bearings
For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 2558PO20
Product Name PO SERIES: Polyolefin Wheels
Wheel Type Plastic
Maximum Load 225 lbs (102 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 819RA70 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 1.62 inch (41.27 mm)
View Details