PJ Company PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 608PPRG0

Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub
Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Suppliers

Company
Product
Description
Supplier Links
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 608PPRG0 - PJ Company
Compton, CA, USA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
608PPRG0
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 608PPRG0
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

CAPACITY: 250 - 1200 LBS.
PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 75 (+/-5) Shore D
Zerk grease fitting for 2" tread/5 " diameter and above
Ribbed hub for 2" tread/5 " diameter and above Options:
PP - Red Tread/Grey Hub
PPB- Black Tread/Grey Hub
PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub
PPO- Orange Tread/Black Hub
PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 608PPRG0
Product Name PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2478506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details