PJ Company PA SERIES: Polyurethane Mold on Aluminum Wheels 420PA60

Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
PA SERIES: Polyurethane Mold on Aluminum Wheels - 420PA60 - PJ Company
Compton, CA, USA
PA SERIES: Polyurethane Mold on Aluminum Wheels
420PA60
PA SERIES: Polyurethane Mold on Aluminum Wheels 420PA60
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 600 - 1500 LBS.
PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-) Shore A
Standard color- Red Tread
Zerk grease fitting in hubOptions:
Other colors are available
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex 420PA64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420PA60
Product Name PA SERIES: Polyurethane Mold on Aluminum Wheels
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 820RA6C - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details