PJ Company RT SERIES: Rubber Tired Wheels Wheels 558PW7K

Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes
Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

Suppliers

Company
Product
Description
Supplier Links
RT SERIES: Rubber Tired Wheels Wheels - 558PW7K - PJ Company
Compton, CA, USA
RT SERIES: Rubber Tired Wheels Wheels
558PW7K
RT SERIES: Rubber Tired Wheels Wheels 558PW7K
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

CAPACITY: 100 - 200 LBS.
Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required.
Characteristics:
Temperature range -20 to +160 degrees F
Light weight
Zinc plated hubOptions:
Other sizes

Supplier's Site
PW SERIES: Pipe Wheel Wheels - 558PW7K - PJ Company
Compton, CA, USA
PW SERIES: Pipe Wheel Wheels
558PW7K
PW SERIES: Pipe Wheel Wheels 558PW7K
CAPACITY: 100 - 100 LBS. Pressed steel construction, designed for use on 1 1/4" (1.660 OD) pipe. Wheel can be used as a carriage wheel for a rolling level gate. Characteristics: Zinc platedOptions:

CAPACITY: 100 - 100 LBS.
Pressed steel construction, designed for use on 1 1/4" (1.660 OD) pipe. Wheel can be used as a carriage wheel for a rolling level gate.
Characteristics:
Zinc platedOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 558PW7K
Product Name RT SERIES: Rubber Tired Wheels Wheels
Maximum Load 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BW300-4 25/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 623BC7J - PJ Company
Specs
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.12 inch (53.97 mm)
View Details