PJ Company TPR SERIES: Thermoplastic Rubber Wheels 520TPR64

Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"
Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

Suppliers

Company
Product
Description
Supplier Links
TPR SERIES: Thermoplastic Rubber Wheels - 520TPR64 - PJ Company
Compton, CA, USA
TPR SERIES: Thermoplastic Rubber Wheels
520TPR64
TPR SERIES: Thermoplastic Rubber Wheels 520TPR64
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

CAPACITY: 125 - 500 LBS.
The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 80 (+/-5) Shore A
Grey tread/Grey hubOptions:
For thrust washers use suffix "TW"
Precision bearings
For thread guard use suffix "TG"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520TPR64
Product Name TPR SERIES: Thermoplastic Rubber Wheels
Maximum Load 325 lbs (147 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 6219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 625PS87 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel (PH) - PH31R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details