PJ Company VS, VF SERIES: V-Groove Semi Steel Wheels 830VS80

Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings
Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

Suppliers

Company
Product
Description
Supplier Links
VS, VF SERIES: V-Groove Semi Steel Wheels - 830VS80 - PJ Company
Compton, CA, USA
VS, VF SERIES: V-Groove Semi Steel Wheels
830VS80
VS, VF SERIES: V-Groove Semi Steel Wheels 830VS80
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

CAPACITY: 600 - 8350 LBS.
V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications.
Characteristics:
V- Grooved wheels range -65 to +800 degrees F
VS wheels constructed of semi-steel
VF wheels constructed of drop forged steel
Silver painted finish
2 3/16" hub length wheel are lubricated through zerk axleOptions:
Tapered roller bearings
Most sizes can be supplied with keyways
For plastic thrust washers use suffix TW
Metal retaining washer, metal thrust washer, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 830VS80
Product Name VS, VF SERIES: V-Groove Semi Steel Wheels
Wheel Type Metal; V-grooved
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2478506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
HR SERIES: Hard Rubber Wheels - 620HR6C - PJ Company
Specs
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details