Plasticwheels Ltd. NWTA Electric Golf Wheel With Clutch 12mm BORE RH ATV7705

Description
Hub Material: Polypropylene Tire Material: Polyurethane
Description
Hub Material: Polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
NWTA Electric Golf Wheel With Clutch 12mm BORE RH - ATV7705 - Plasticwheels Ltd.
Rugeley, United Kingdom
NWTA Electric Golf Wheel With Clutch 12mm BORE RH
ATV7705
NWTA Electric Golf Wheel With Clutch 12mm BORE RH ATV7705
Hub Material: Polypropylene Tire Material: Polyurethane

Hub Material: Polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV7705
Product Name NWTA Electric Golf Wheel With Clutch 12mm BORE RH
Wheel Type Poly/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 9.65 inch (245 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details