PJ Company HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTG0

Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane
Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

Suppliers

Company
Product
Description
Supplier Links
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 514HRTG0 - PJ Company
Compton, CA, USA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
514HRTG0
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTG0
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

CAPACITY: 235 - 300 LBS.
Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection.
Characteristics:
Temperature range -40 to +160 degrees F
Grey tread
Metal thread guards
Durometer
Soft Rubber 75 (+/-5) Shore A
Hard Rubber 95 (+/-5) Shore A
Options:
Black Tread
Polyurethane

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 514HRTG0
Product Name HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPOL-3800 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 825PH87 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
View Details