PJ Company HS SERIES: Heavy Duty Semi Steel Wheels 420HS60

Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings
Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

Suppliers

Company
Product
Description
Supplier Links
HS SERIES: Heavy Duty Semi Steel Wheels - 420HS60 - PJ Company
Compton, CA, USA
HS SERIES: Heavy Duty Semi Steel Wheels
420HS60
HS SERIES: Heavy Duty Semi Steel Wheels 420HS60
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

CAPACITY: 850 - 2500 LBS.
HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial.
Characteristics:
Temperature range -45 to +800 degrees F
Spoked hub design
Painted finish
Machined face
Zerk grease fitting in wheel hub
Options:
Tapered roller bearings
Additional sizes
For plastic thrust washers use "TW" suffix; ex. 420HS64TW
Metal retaining washers, metal thrust washers, and metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420HS60
Product Name HS SERIES: Heavy Duty Semi Steel Wheels
Wheel Type Metal
Maximum Load 850 lbs (385 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Pneumatic Wheel - P-W10-OH-G-PB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details