PJ Company SH SERIES: Shafts for Nose Roller Wheels 465SH

Description
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available
Description
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available

Suppliers

Company
Product
Description
Supplier Links
SH SERIES: Shafts for Nose Roller Wheels - 465SH - PJ Company
Compton, CA, USA
SH SERIES: Shafts for Nose Roller Wheels
465SH
SH SERIES: Shafts for Nose Roller Wheels 465SH
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available

CAPACITY: 40000 - 40000 LBS.
Characteristics:
Carbon steel axle with zerk fittingOptions:
Other sizes available

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 465SH
Product Name SH SERIES: Shafts for Nose Roller Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel 4S / BPVC 1/4 White - ATB0120 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
View Details
HR SERIES: Hard Rubber Wheels - 520HR64 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details