PJ Company RA SERIES: Rubber Mold on Aluminum Hub Wheels 420RA6C

Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

Suppliers

Company
Product
Description
Supplier Links
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 420RA6C - PJ Company
Compton, CA, USA
RA SERIES: Rubber Mold on Aluminum Hub Wheels
420RA6C
RA SERIES: Rubber Mold on Aluminum Hub Wheels 420RA6C
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

CAPACITY: 225 - 800 LBS.
The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance.
Characteristics:
Temperature range -45 to +160 degrees F
Polished aluminum hub
Durometer 70 (+/-5) Shore A
Ribbed hub for diameter 4" and above Options:
Neoprene tread on aluminum hub (NA)
Non-marking tread on aluminum hub (NM)
For plastic thrust washer use suffix "TW; ex. 420RA64TW
Additional sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420RA6C
Product Name RA SERIES: Rubber Mold on Aluminum Hub Wheels
Maximum Load 330 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Standard Crane Wheel - WC-211 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 21 inch (533 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 825PH87 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
View Details