PJ Company FN SERIES: Full-Pneumatic Wheels 1036FN70

Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:
Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

Suppliers

Company
Product
Description
Supplier Links
FN SERIES: Full-Pneumatic Wheels - 1036FN70 - PJ Company
Compton, CA, USA
FN SERIES: Full-Pneumatic Wheels
1036FN70
FN SERIES: Full-Pneumatic Wheels 1036FN70
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

CAPACITY: 150 - 445 LBS.
The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hub
Zerk grease fitting in hub
Options:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1036FN70
Product Name FN SERIES: Full-Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10.7 inch (272 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 623BC7L - PJ Company
Specs
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.12 inch (53.97 mm)
View Details